Panasonic Cap, 2700Μf, 6.3V, 20%, Reel; Capacitance Panasonic EEUFR0J272LB

Description
CAP, 2700µF, 6.3V, 20%, REEL; Capacitance:2700µF; Voltage Rating:6.3V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 2700µF, 6.3V, 20%, REEL; Capacitance:2700µF; Voltage Rating:6.3V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2700Μf, 6.3V, 20%, Reel; Capacitance Panasonic - 42AC0752 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Μf, 6.3V, 20%, Reel; Capacitance Panasonic
42AC0752
Cap, 2700Μf, 6.3V, 20%, Reel; Capacitance Panasonic 42AC0752
CAP, 2700µF, 6.3V, 20%, REEL; Capacitance:2700µF; Voltage Rating:6.3V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

CAP, 2700µF, 6.3V, 20%, REEL; Capacitance:2700µF; Voltage Rating:6.3V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Fr Series, 2700 F, 20%, 6.3 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7986 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 2700 F, 20%, 6.3 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W7986
Aluminium Electrolytic Capacitor, Fr Series, 2700 F, 20%, 6.3 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W7986
Aluminium Electrolytic Capacitor, FR Series, 2700 - F, - 20%, 6.3 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 2700 - F, - 20%, 6.3 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 42AC0752 62W7986
Product Name Cap, 2700Μf, 6.3V, 20%, Reel; Capacitance Panasonic Aluminium Electrolytic Capacitor, Fr Series, 2700 F, 20%, 6.3 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2700 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101602U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6000 microF
View Details
4 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details