Panasonic Aluminium Capacitors EEUFR0J272L

Description
Capacitor Al FR 2700uF 6.3V (L) 10x25
Request a Quote Datasheet
Description
Capacitor Al FR 2700uF 6.3V (L) 10x25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083481
Aluminium Capacitors 7083481
Capacitor Al FR 2700uF 6.3V (L) 10x25

Capacitor Al FR 2700uF 6.3V (L) 10x25

Supplier's Site
Aluminium Capacitors - 9213375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213375
Aluminium Capacitors 9213375
Capacitor Al FR 2700uF 6.3V (L) 10x25

Capacitor Al FR 2700uF 6.3V (L) 10x25

Supplier's Site
Capacitors - EEUFR0J272L - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFR0J272L
Capacitors EEUFR0J272L
2700uF 6.3V 18mΩ@100kHz ±20% 2.47A@100kHz Plugin,D10xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

2700uF 6.3V 18mΩ@100kHz ±20% 2.47A@100kHz Plugin,D10xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Cap, 2700Μf, 6.3V, 20%; Capacitance Panasonic - 99Y9345 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Μf, 6.3V, 20%; Capacitance Panasonic
99Y9345
Cap, 2700Μf, 6.3V, 20%; Capacitance Panasonic 99Y9345
CAP, 2700µF, 6.3V, 20%; Capacitance:2700µF; Voltage Rating:6.3V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 2700µF, 6.3V, 20%; Capacitance:2700µF; Voltage Rating:6.3V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7083481 EEUFR0J272L 99Y9345
Product Name Aluminium Capacitors Capacitors Cap, 2700Μf, 6.3V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701243 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details