FR/6.3V/2200uF/2180m
FR/6.3V/2200uF/2180m
FR/6.3V/2200uF/2180m
2200uF 6.3V 20mΩ@100kHz ±20% 2.18A@100kHz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
2200uF 6.3V 20mΩ@100kHz ±20% 2.18A@100kHz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
| RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7083484 | 7083484P | EEUFR0J222 | EEUFR0J222 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF |