Panasonic Aluminium Capacitors EEUFR0J102

Description
Panasonic EEUFR0J102
Request a Quote Datasheet
Description
Panasonic EEUFR0J102
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7660040P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7660040P
Aluminium Capacitors 7660040P
Panasonic EEUFR0J102

Panasonic EEUFR0J102

Supplier's Site
Aluminium Capacitors - 7660040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7660040
Aluminium Capacitors 7660040
Panasonic EEUFR0J102

Panasonic EEUFR0J102

Supplier's Site
Aluminium Capacitors - 9232723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9232723
Aluminium Capacitors 9232723
Panasonic EEUFR0J102

Panasonic EEUFR0J102

Supplier's Site
Cap, Alu Elec, 1000Uf, 6.3V, Radial; Capacitance Panasonic - 62W7978 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 1000Uf, 6.3V, Radial; Capacitance Panasonic
62W7978
Cap, Alu Elec, 1000Uf, 6.3V, Radial; Capacitance Panasonic 62W7978
CAP, ALU ELEC, 1000UF, 6.3V, RADIAL; Capacitance:1000µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; Product Width:-RoHS Compliant: Yes

CAP, ALU ELEC, 1000UF, 6.3V, RADIAL; Capacitance:1000µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEUFR0J102 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFR0J102
Capacitors EEUFR0J102
1000uF 6.3V 56mΩ@100kHz ±20% 950mA@100kHz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

1000uF 6.3V 56mΩ@100kHz ±20% 950mA@100kHz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
EEUFR0J102
Capacitors >> Aluminum Electrolytic Capacitors - Leaded EEUFR0J102
1000uF 6.3V 56mΩ@100kHz ±20% 950mA@100kHz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

1000uF 6.3V 56mΩ@100kHz ±20% 950mA@100kHz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7660040P 7660040 62W7978 EEUFR0J102 EEUFR0J102
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, 1000Uf, 6.3V, Radial; Capacitance Panasonic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1713283 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 107AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers