Panasonic Aluminium Capacitors EEUFP1V102

Description
Capacitor Aluminium Radial FP Series 35V
Request a Quote Datasheet
Description
Capacitor Aluminium Radial FP Series 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1793165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1793165
Aluminium Capacitors 1793165
Capacitor Aluminium Radial FP Series 35V

Capacitor Aluminium Radial FP Series 35V

Supplier's Site
Aluminium Capacitors - 1793211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1793211
Aluminium Capacitors 1793211
Capacitor Aluminium Radial FP Series 35V

Capacitor Aluminium Radial FP Series 35V

Supplier's Site
Cap, 1000Μf, 35V, 20%; Capacitance Panasonic - 69AC5843 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 35V, 20%; Capacitance Panasonic
69AC5843
Cap, 1000Μf, 35V, 20%; Capacitance Panasonic 69AC5843
CAP, 1000µF, 35V, 20%; Capacitance:1000µF; Voltage Rating:35V; Product Range:FP Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1000µF, 35V, 20%; Capacitance:1000µF; Voltage Rating:35V; Product Range:FP Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1793165 69AC5843
Product Name Aluminium Capacitors Cap, 1000Μf, 35V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Applications Automotive
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701277 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details