Panasonic Aluminium Capacitors EEUFP1E202B

Description
Capacitor Aluminium Radial FP Series 25V
Request a Quote Datasheet
Description
Capacitor Aluminium Radial FP Series 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1793159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1793159
Aluminium Capacitors 1793159
Capacitor Aluminium Radial FP Series 25V

Capacitor Aluminium Radial FP Series 25V

Supplier's Site
Aluminium Capacitors - 1793206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1793206
Aluminium Capacitors 1793206
Capacitor Aluminium Radial FP Series 25V

Capacitor Aluminium Radial FP Series 25V

Supplier's Site
Cap, 2000Μf, 25V, 20%; Capacitance Panasonic - 69AC5840 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2000Μf, 25V, 20%; Capacitance Panasonic
69AC5840
Cap, 2000Μf, 25V, 20%; Capacitance Panasonic 69AC5840
CAP, 2000µF, 25V, 20%; Capacitance:2000µF; Voltage Rating:25V; Product Range:FP Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 2000µF, 25V, 20%; Capacitance:2000µF; Voltage Rating:25V; Product Range:FP Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1793159 69AC5840
Product Name Aluminium Capacitors Cap, 2000Μf, 25V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Applications Automotive
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details