Panasonic Aluminium Capacitors EEUFM1V680

Description
Al Electrolytic Cap 105C 35V 68uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 35V 68uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261907
Aluminium Capacitors 5261907
Al Electrolytic Cap 105C 35V 68uF

Al Electrolytic Cap 105C 35V 68uF

Supplier's Site
Aluminium Capacitors - 9206718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9206718
Aluminium Capacitors 9206718
Al Electrolytic Cap 105 DegC 35V 68uF

Al Electrolytic Cap 105 DegC 35V 68uF

Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 68 F, 20%, 35 V, 6.3 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7974 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 68 F, 20%, 35 V, 6.3 Mm, Radial Leaded Rohs Compliant Panasonic
62W7974
Aluminium Electrolytic Capacitor, Fm Series, 68 F, 20%, 35 V, 6.3 Mm, Radial Leaded Rohs Compliant Panasonic 62W7974
Aluminium Electrolytic Capacitor, FM Series, 68 - F, - 20%, 35 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 68 - F, - 20%, 35 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;Aluminum Electrolytic;Cap 68 uF;Tol 20%;Vol-Rtg 35 VDC;Radial - 70068595 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 68 uF;Tol 20%;Vol-Rtg 35 VDC;Radial
70068595
Capacitor;Aluminum Electrolytic;Cap 68 uF;Tol 20%;Vol-Rtg 35 VDC;Radial 70068595
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 5261907 62W7974 70068595
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Fm Series, 68 F, 20%, 35 V, 6.3 Mm, Radial Leaded Rohs Compliant Panasonic Capacitor;Aluminum Electrolytic;Cap 68 uF;Tol 20%;Vol-Rtg 35 VDC;Radial
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SVL050MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details