Panasonic Aluminium Capacitors EEUFM1V331

Description
Al Electrolytic Cap 105C 35V 330uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 35V 330uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261856
Aluminium Capacitors 5261856
Al Electrolytic Cap 105C 35V 330uF

Al Electrolytic Cap 105C 35V 330uF

Supplier's Site
Aluminium Capacitors - 9205184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205184
Aluminium Capacitors 9205184
Al Electrolytic Cap 105 DegC 35V 330uF

Al Electrolytic Cap 105 DegC 35V 330uF

Supplier's Site
Aluminium Capacitors - 5261856P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261856P
Aluminium Capacitors 5261856P
Al Electrolytic Cap 105C 35V 330uF

Al Electrolytic Cap 105C 35V 330uF

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 330uF;Tol 20%;Vol-Rtg 35 VDC;Radial - 70068591 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 330uF;Tol 20%;Vol-Rtg 35 VDC;Radial
70068591
Capacitor;Aluminum Electrolytic;Cap 330uF;Tol 20%;Vol-Rtg 35 VDC;Radial 70068591
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 330 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7970 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 330 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W7970
Aluminium Electrolytic Capacitor, Fm Series, 330 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W7970
Aluminium Electrolytic Capacitor, FM Series, 330 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 330 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 5261856 5261856P 70068591 62W7970
Product Name Aluminium Capacitors Aluminium Capacitors Capacitor;Aluminum Electrolytic;Cap 330uF;Tol 20%;Vol-Rtg 35 VDC;Radial Aluminium Electrolytic Capacitor, Fm Series, 330 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details