Al Electrolytic Cap 105C 35V 220uF
Al Electrolytic Cap 105C 35V 220uF
Al Electrolytic Cap 105 DegC 35V 220uF
220uF 35V ±20% 868mA@120Hz Plugin,D8xL15mm Aluminum Electrolytic Capacitors - Leaded ROHS
220uF 35V ±20% 868mA@120Hz Plugin,D8xL15mm Aluminum Electrolytic Capacitors - Leaded ROHS
Aluminium Electrolytic Capacitor, FM Series, 220 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 5261834 | 5261834P | EEUFM1V221L | EEUFM1V221L | 70068590 | 62W7968 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitor;Aluminum Electrolytic;Cap 220uF;Tol 20%;Vol-Rtg 35 VDC;Radial | Aluminium Electrolytic Capacitor, Fm Series, 220 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF |