Panasonic Aluminium Capacitors EEUFM1V221

Description
Al Electrolytic Cap 105C 35V 220uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 35V 220uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261828
Aluminium Capacitors 5261828
Al Electrolytic Cap 105C 35V 220uF

Al Electrolytic Cap 105C 35V 220uF

Supplier's Site
Aluminium Capacitors - 5261828P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261828P
Aluminium Capacitors 5261828P
Al Electrolytic Cap 105C 35V 220uF

Al Electrolytic Cap 105C 35V 220uF

Supplier's Site
Aluminium Capacitors - 9205178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205178
Aluminium Capacitors 9205178
Al Electrolytic Cap 105 DegC 35V 220uF

Al Electrolytic Cap 105 DegC 35V 220uF

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 220uF;Tol 20%;Vol-Rtg 35 VDC;Radial - 70068589 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 220uF;Tol 20%;Vol-Rtg 35 VDC;Radial
70068589
Capacitor;Aluminum Electrolytic;Cap 220uF;Tol 20%;Vol-Rtg 35 VDC;Radial 70068589
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 220 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7967 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 220 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W7967
Aluminium Electrolytic Capacitor, Fm Series, 220 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W7967
Aluminium Electrolytic Capacitor, FM Series, 220 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 220 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 5261828 5261828P 70068589 62W7967
Product Name Aluminium Capacitors Aluminium Capacitors Capacitor;Aluminum Electrolytic;Cap 220uF;Tol 20%;Vol-Rtg 35 VDC;Radial Aluminium Electrolytic Capacitor, Fm Series, 220 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C704U7R5DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701286 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details