Panasonic Aluminium Capacitors EEUFM1V182

Description
Al Electrolytic Cap 105C 35V 1800uF
Request a Quote
Description
Al Electrolytic Cap 105C 35V 1800uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261812
Aluminium Capacitors 5261812
Al Electrolytic Cap 105C 35V 1800uF

Al Electrolytic Cap 105C 35V 1800uF

Supplier's Site
Aluminium Capacitors - 9205175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205175
Aluminium Capacitors 9205175
Al Electrolytic Cap 105 DegC 35V 1800uF

Al Electrolytic Cap 105 DegC 35V 1800uF

Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 1800 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7966 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 1800 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic
62W7966
Aluminium Electrolytic Capacitor, Fm Series, 1800 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic 62W7966
Aluminium Electrolytic Capacitor, FM Series, 1800 - F, - 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 1800 - F, - 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 5261812 62W7966
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Fm Series, 1800 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701318 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details