Panasonic Aluminium Capacitors EEUFM1V151

Description
Al Electrolytic Cap 105C 35V 150uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 35V 150uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261799
Aluminium Capacitors 5261799
Al Electrolytic Cap 105C 35V 150uF

Al Electrolytic Cap 105C 35V 150uF

Supplier's Site
Aluminium Capacitors - 5261799P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261799P
Aluminium Capacitors 5261799P
Al Electrolytic Cap 105C 35V 150uF

Al Electrolytic Cap 105C 35V 150uF

Supplier's Site
Aluminium Capacitors - 9205162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205162
Aluminium Capacitors 9205162
Al Electrolytic Cap 105 DegC 35V 150uF

Al Electrolytic Cap 105 DegC 35V 150uF

Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 150 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7964 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 150 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W7964
Aluminium Electrolytic Capacitor, Fm Series, 150 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W7964
Aluminium Electrolytic Capacitor, FM Series, 150 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 150 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;Aluminum Electrolytic;Cap 150uF;Tol 20%;Vol-Rtg 35 VDC;Radial - 70068587 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 150uF;Tol 20%;Vol-Rtg 35 VDC;Radial
70068587
Capacitor;Aluminum Electrolytic;Cap 150uF;Tol 20%;Vol-Rtg 35 VDC;Radial 70068587
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 5261799 5261799P 62W7964 70068587
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Fm Series, 150 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic Capacitor;Aluminum Electrolytic;Cap 150uF;Tol 20%;Vol-Rtg 35 VDC;Radial
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details