Panasonic Aluminium Capacitors EEUFM1V122S

Description
Al Electrolytic Cap 105C 35V 1200uF
Request a Quote
Description
Al Electrolytic Cap 105C 35V 1200uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261783
Aluminium Capacitors 5261783
Al Electrolytic Cap 105C 35V 1200uF

Al Electrolytic Cap 105C 35V 1200uF

Supplier's Site
Aluminium Capacitors - 9205169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205169
Aluminium Capacitors 9205169
Al Electrolytic Cap 105 DegC 35V 1200uF

Al Electrolytic Cap 105 DegC 35V 1200uF

Supplier's Site
Aluminium Capacitors - 5261783P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261783P
Aluminium Capacitors 5261783P
Al Electrolytic Cap 105C 35V 1200uF

Al Electrolytic Cap 105C 35V 1200uF

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 1200 uF;Tol 20%;Vol-Rtg 35 VDC;Radial - 70068586 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 1200 uF;Tol 20%;Vol-Rtg 35 VDC;Radial
70068586
Capacitor;Aluminum Electrolytic;Cap 1200 uF;Tol 20%;Vol-Rtg 35 VDC;Radial 70068586
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site
Cap, 1200Μf, 35V, 20% Rohs Compliant Panasonic - 85Y5143 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Μf, 35V, 20% Rohs Compliant Panasonic
85Y5143
Cap, 1200Μf, 35V, 20% Rohs Compliant Panasonic 85Y5143
CAP, 1200µF, 35V, 20% ROHS COMPLIANT: YES

CAP, 1200µF, 35V, 20% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 5261783 5261783P 70068586 85Y5143
Product Name Aluminium Capacitors Aluminium Capacitors Capacitor;Aluminum Electrolytic;Cap 1200 uF;Tol 20%;Vol-Rtg 35 VDC;Radial Cap, 1200Μf, 35V, 20% Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details