Panasonic Aluminium Capacitors EEUFM1V102B

Description
A-FM / 35V / 1000uF / 12.5x25mm / 105°C
Request a Quote Datasheet
Description
A-FM / 35V / 1000uF / 12.5x25mm / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403850
Aluminium Capacitors 2403850
A-FM / 35V / 1000uF / 12.5x25mm / 105°C

A-FM / 35V / 1000uF / 12.5x25mm / 105°C

Supplier's Site
Aluminium Capacitors - 2403848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403848
Aluminium Capacitors 2403848
A-FM / 35V / 1000uF / 12.5x25mm / 105°C

A-FM / 35V / 1000uF / 12.5x25mm / 105°C

Supplier's Site
Capacitors - EEUFM1V102B - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFM1V102B
Capacitors EEUFM1V102B
1000uF 35V 15mΩ@100kHz ±20% 3.19A@100kHz Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

1000uF 35V 15mΩ@100kHz ±20% 3.19A@100kHz Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Cap, Alu Elec, 1000Uf, 35V, Radial; Capacitance Panasonic - 47AC4907 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 1000Uf, 35V, Radial; Capacitance Panasonic
47AC4907
Cap, Alu Elec, 1000Uf, 35V, Radial; Capacitance Panasonic 47AC4907
CAP, ALU ELEC, 1000UF, 35V, RADIAL; Capacitance:1000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 1000UF, 35V, RADIAL; Capacitance:1000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2403850 EEUFM1V102B 47AC4907
Product Name Aluminium Capacitors Capacitors Cap, Alu Elec, 1000Uf, 35V, Radial; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 104MPW250K-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers