Al Electrolytic Cap 105C 35V 1000uF
Al Electrolytic Cap 105 DegC 35V 1000uF
Al Electrolytic Cap 105C 35V 1000uF
1000uF 35V 15mΩ@100kHz ±20% 3.19A@100kHz Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
Aluminium Electrolytic Capacitor, FM Series, 1000 - F, - 20%, 35 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 5261761 | 5261761P | 70068585 | EEUFM1V102 | 62W7962 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Capacitor;Aluminum Electrolytic;Cap 1000 uF;Tol 20%;Vol-Rtg 35 VDC;Radial | Capacitors | Aluminium Electrolytic Capacitor, Fm Series, 1000 F, 20%, 35 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF |