Panasonic Aluminium Capacitors EEUFM1H821L

Description
Al Electrolytic Cap 105C 50V 820uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 50V 820uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261749
Aluminium Capacitors 5261749
Al Electrolytic Cap 105C 50V 820uF

Al Electrolytic Cap 105C 50V 820uF

Supplier's Site
Aluminium Capacitors - 9205144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205144
Aluminium Capacitors 9205144
Al Electrolytic Cap 105 DegC 50V 820uF

Al Electrolytic Cap 105 DegC 50V 820uF

Supplier's Site
Cap, 820Μf, 50V, 20%; Capacitance Panasonic - 85Y5142 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Μf, 50V, 20%; Capacitance Panasonic
85Y5142
Cap, 820Μf, 50V, 20%; Capacitance Panasonic 85Y5142
CAP, 820µF, 50V, 20%; Capacitance:820µF; Voltage Rating:50V; Product Range:FM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:35mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 820µF, 50V, 20%; Capacitance:820µF; Voltage Rating:50V; Product Range:FM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:35mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 5261749 85Y5142
Product Name Aluminium Capacitors Cap, 820Μf, 50V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details