Panasonic Aluminium Capacitors EEUFM1H331L

Description
Al Electrolytic Cap 105C 50V 330uF
Request a Quote
Description
Al Electrolytic Cap 105C 50V 330uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261682
Aluminium Capacitors 5261682
Al Electrolytic Cap 105C 50V 330uF

Al Electrolytic Cap 105C 50V 330uF

Supplier's Site
Aluminium Capacitors - 5261682P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261682P
Aluminium Capacitors 5261682P
Al Electrolytic Cap 105C 50V 330uF

Al Electrolytic Cap 105C 50V 330uF

Supplier's Site
Aluminium Capacitors - 9205131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205131
Aluminium Capacitors 9205131
Al Electrolytic Cap 105 DegC 50V 330uF

Al Electrolytic Cap 105 DegC 50V 330uF

Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 330 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7957 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 330 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W7957
Aluminium Electrolytic Capacitor, Fm Series, 330 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W7957
Aluminium Electrolytic Capacitor, FM Series, 330 - F, - 20%, 50 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 330 - F, - 20%, 50 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 330uF;Tol 20%;Vol-Rtg 50 VDC;Radial - 70068581 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 330uF;Tol 20%;Vol-Rtg 50 VDC;Radial
70068581
Capacitor;Aluminum Electrolytic;Cap 330uF;Tol 20%;Vol-Rtg 50 VDC;Radial 70068581
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 5261682 5261682P 62W7957 70068581
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Fm Series, 330 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic Capacitor;Aluminum Electrolytic;Cap 330uF;Tol 20%;Vol-Rtg 50 VDC;Radial
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details