Panasonic Aluminium Capacitors EEUFM1H221

Description
Al Electrolytic Cap 105C 50V 220uF
Request a Quote
Description
Al Electrolytic Cap 105C 50V 220uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261660
Aluminium Capacitors 5261660
Al Electrolytic Cap 105C 50V 220uF

Al Electrolytic Cap 105C 50V 220uF

Supplier's Site
Aluminium Capacitors - 5261660P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261660P
Aluminium Capacitors 5261660P
Al Electrolytic Cap 105C 50V 220uF

Al Electrolytic Cap 105C 50V 220uF

Supplier's Site
Aluminium Capacitors - 9205128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205128
Aluminium Capacitors 9205128
Al Electrolytic Cap 105 DegC 50V 220uF

Al Electrolytic Cap 105 DegC 50V 220uF

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 220uF;Tol 20%;Vol-Rtg 50 VDC;Radial - 70068580 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 220uF;Tol 20%;Vol-Rtg 50 VDC;Radial
70068580
Capacitor;Aluminum Electrolytic;Cap 220uF;Tol 20%;Vol-Rtg 50 VDC;Radial 70068580
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 5261660 5261660P 70068580
Product Name Aluminium Capacitors Aluminium Capacitors Capacitor;Aluminum Electrolytic;Cap 220uF;Tol 20%;Vol-Rtg 50 VDC;Radial
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 107AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers