Panasonic Aluminium Capacitors EEUFM1H220

Description
Al Electrolytic Cap 105 DegC 50V 22uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105 DegC 50V 22uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 9205125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205125
Aluminium Capacitors 9205125
Al Electrolytic Cap 105 DegC 50V 22uF

Al Electrolytic Cap 105 DegC 50V 22uF

Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7955 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
62W7955
Aluminium Electrolytic Capacitor, Fm Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic 62W7955
Aluminium Electrolytic Capacitor, FM Series, 22 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 22 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;Aluminum Electrolytic;Cap 22 uF;Tol 20%;Vol-Rtg 50 VDC;Radial - 70068579 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 22 uF;Tol 20%;Vol-Rtg 50 VDC;Radial
70068579
Capacitor;Aluminum Electrolytic;Cap 22 uF;Tol 20%;Vol-Rtg 50 VDC;Radial 70068579
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 9205125 62W7955 70068579
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Fm Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic Capacitor;Aluminum Electrolytic;Cap 22 uF;Tol 20%;Vol-Rtg 50 VDC;Radial
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers