Panasonic Aluminium Capacitors EEUFM1H101

Description
Al Electrolytic Cap 105C 50V 100uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 50V 100uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261597
Aluminium Capacitors 5261597
Al Electrolytic Cap 105C 50V 100uF

Al Electrolytic Cap 105C 50V 100uF

Supplier's Site
Aluminium Capacitors - 9205106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205106
Aluminium Capacitors 9205106
Al Electrolytic Cap 105 DegC 50V 100uF

Al Electrolytic Cap 105 DegC 50V 100uF

Supplier's Site
Aluminium Capacitors - 5261597P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261597P
Aluminium Capacitors 5261597P
Al Electrolytic Cap 105C 50V 100uF

Al Electrolytic Cap 105C 50V 100uF

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 100uF;Tol 20%;Vol-Rtg 50 VDC;Radial - 70068576 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 100uF;Tol 20%;Vol-Rtg 50 VDC;Radial
70068576
Capacitor;Aluminum Electrolytic;Cap 100uF;Tol 20%;Vol-Rtg 50 VDC;Radial 70068576
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site
Capacitors - EEUFM1H101 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFM1H101
Capacitors EEUFM1H101
100uF 50V 61mΩ@100kHz ±20% 870mA@100kHz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 50V 61mΩ@100kHz ±20% 870mA@100kHz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 100 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7950 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 100 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W7950
Aluminium Electrolytic Capacitor, Fm Series, 100 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W7950
Aluminium Electrolytic Capacitor, FM Series, 100 - F, - 20%, 50 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 100 - F, - 20%, 50 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
EEUFM1H101
Capacitors >> Aluminum Electrolytic Capacitors - Leaded EEUFM1H101
100uF 50V 61mΩ@100kHz ±20% 870mA@100kHz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 50V 61mΩ@100kHz ±20% 870mA@100kHz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5261597 5261597P 70068576 EEUFM1H101 62W7950 EEUFM1H101
Product Name Aluminium Capacitors Aluminium Capacitors Capacitor;Aluminum Electrolytic;Cap 100uF;Tol 20%;Vol-Rtg 50 VDC;Radial Capacitors Aluminium Electrolytic Capacitor, Fm Series, 100 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101821T075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers
Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details