Panasonic Aluminium Capacitors EEUFM1E681

Description
Al Electrolytic Cap 105C 25V 680uF
Request a Quote
Description
Al Electrolytic Cap 105C 25V 680uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261569
Aluminium Capacitors 5261569
Al Electrolytic Cap 105C 25V 680uF

Al Electrolytic Cap 105C 25V 680uF

Supplier's Site
Aluminium Capacitors - 5261569P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261569P
Aluminium Capacitors 5261569P
Al Electrolytic Cap 105C 25V 680uF

Al Electrolytic Cap 105C 25V 680uF

Supplier's Site
Aluminium Capacitors - 9205093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205093
Aluminium Capacitors 9205093
Al Electrolytic Cap 105 DegC 25V 680uF

Al Electrolytic Cap 105 DegC 25V 680uF

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 680uF;Tol 20%;Vol-Rtg 25 VDC;Radial - 70068574 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 680uF;Tol 20%;Vol-Rtg 25 VDC;Radial
70068574
Capacitor;Aluminum Electrolytic;Cap 680uF;Tol 20%;Vol-Rtg 25 VDC;Radial 70068574
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 5261569 5261569P 70068574
Product Name Aluminium Capacitors Aluminium Capacitors Capacitor;Aluminum Electrolytic;Cap 680uF;Tol 20%;Vol-Rtg 25 VDC;Radial
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers