Panasonic Aluminium Capacitors EEUFM1E222L

Description
Al Electrolytic Cap 105C 25V 2200uF
Request a Quote
Description
Al Electrolytic Cap 105C 25V 2200uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261496
Aluminium Capacitors 5261496
Al Electrolytic Cap 105C 25V 2200uF

Al Electrolytic Cap 105C 25V 2200uF

Supplier's Site
Aluminium Capacitors - 9205077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205077
Aluminium Capacitors 9205077
Al Electrolytic Cap 105 DegC 25V 2200uF

Al Electrolytic Cap 105 DegC 25V 2200uF

Supplier's Site
Aluminium Capacitors - 5261496P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261496P
Aluminium Capacitors 5261496P
Al Electrolytic Cap 105C 25V 2200uF

Al Electrolytic Cap 105C 25V 2200uF

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 2200 uF;Tol 20%;Vol-Rtg 25 VDC;Radial - 70068568 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 2200 uF;Tol 20%;Vol-Rtg 25 VDC;Radial
70068568
Capacitor;Aluminum Electrolytic;Cap 2200 uF;Tol 20%;Vol-Rtg 25 VDC;Radial 70068568
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 2200 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7941 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 2200 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic
62W7941
Aluminium Electrolytic Capacitor, Fm Series, 2200 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic 62W7941
Aluminium Electrolytic Capacitor, FM Series, 2200 - F, - 20%, 25 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 2200 - F, - 20%, 25 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 5261496 5261496P 70068568 62W7941
Product Name Aluminium Capacitors Aluminium Capacitors Capacitor;Aluminum Electrolytic;Cap 2200 uF;Tol 20%;Vol-Rtg 25 VDC;Radial Aluminium Electrolytic Capacitor, Fm Series, 2200 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers