Panasonic Aluminium Capacitors EEUFM1E221

Description
Al Electrolytic Cap 105C 25V 220uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 25V 220uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261480
Aluminium Capacitors 5261480
Al Electrolytic Cap 105C 25V 220uF

Al Electrolytic Cap 105C 25V 220uF

Supplier's Site
Aluminium Capacitors - 9205074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205074
Aluminium Capacitors 9205074
Al Electrolytic Cap 105 DegC 25V 220uF

Al Electrolytic Cap 105 DegC 25V 220uF

Supplier's Site
Capacitors - EEUFM1E221 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFM1E221
Capacitors EEUFM1E221
220uF 25V ±20% Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

220uF 25V ±20% Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
EEUFM1E221
Capacitors >> Aluminum Electrolytic Capacitors - Leaded EEUFM1E221
220uF 25V ±20% Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

220uF 25V ±20% Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitor;Aluminum Electrolytic;Cap 220uF;Tol 20%;Vol-Rtg 25 VDC;Radial - 70068567 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 220uF;Tol 20%;Vol-Rtg 25 VDC;Radial
70068567
Capacitor;Aluminum Electrolytic;Cap 220uF;Tol 20%;Vol-Rtg 25 VDC;Radial 70068567
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 5261480 EEUFM1E221 EEUFM1E221 70068567
Product Name Aluminium Capacitors Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitor;Aluminum Electrolytic;Cap 220uF;Tol 20%;Vol-Rtg 25 VDC;Radial
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1620721 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-108CKS100MRY - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers