Panasonic Aluminium Capacitors EEUFM1E182L

Description
Al Electrolytic Cap 105C 25V 1800uF
Request a Quote
Description
Al Electrolytic Cap 105C 25V 1800uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261468
Aluminium Capacitors 5261468
Al Electrolytic Cap 105C 25V 1800uF

Al Electrolytic Cap 105C 25V 1800uF

Supplier's Site
Aluminium Capacitors - 9205065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205065
Aluminium Capacitors 9205065
Al Electrolytic Cap 105 DegC 25V 1800uF

Al Electrolytic Cap 105 DegC 25V 1800uF

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 1800 uF;Tol 20%;Vol-Rtg 25 VDC;Radial - 70068566 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 1800 uF;Tol 20%;Vol-Rtg 25 VDC;Radial
70068566
Capacitor;Aluminum Electrolytic;Cap 1800 uF;Tol 20%;Vol-Rtg 25 VDC;Radial 70068566
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 5261468 70068566
Product Name Aluminium Capacitors Capacitor;Aluminum Electrolytic;Cap 1800 uF;Tol 20%;Vol-Rtg 25 VDC;Radial
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum - Polymer Capacitors - 1572-337XMPL004MG19HDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1713278 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details