Panasonic Aluminium Capacitors EEUFM1E152

Description
Al Electrolytic Cap 105C 25V 1500uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 25V 1500uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261452
Aluminium Capacitors 5261452
Al Electrolytic Cap 105C 25V 1500uF

Al Electrolytic Cap 105C 25V 1500uF

Supplier's Site
Aluminium Capacitors - 5261452P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261452P
Aluminium Capacitors 5261452P
Al Electrolytic Cap 105C 25V 1500uF

Al Electrolytic Cap 105C 25V 1500uF

Supplier's Site
Aluminium Capacitors - 9205061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205061
Aluminium Capacitors 9205061
Al Electrolytic Cap 105 DegC 25V 1500uF

Al Electrolytic Cap 105 DegC 25V 1500uF

Supplier's Site
Cap, 1500Μf, 25V, 20%; Capacitance Panasonic - 85Y5138 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 25V, 20%; Capacitance Panasonic
85Y5138
Cap, 1500Μf, 25V, 20%; Capacitance Panasonic 85Y5138
CAP, 1500µF, 25V, 20%; Capacitance:1500µF; Voltage Rating:25V; Product Range:FM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 1500µF, 25V, 20%; Capacitance:1500µF; Voltage Rating:25V; Product Range:FM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 5261452 5261452P 85Y5138
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 1500Μf, 25V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 187XMPL2R5MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1733442 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details