Panasonic Aluminium Capacitors EEUFM1E102

Description
Al Electrolytic Cap 105C 25V 1000uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 25V 1000uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261446
Aluminium Capacitors 5261446
Al Electrolytic Cap 105C 25V 1000uF

Al Electrolytic Cap 105C 25V 1000uF

Supplier's Site
Aluminium Capacitors - 5261446P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261446P
Aluminium Capacitors 5261446P
Al Electrolytic Cap 105C 25V 1000uF

Al Electrolytic Cap 105C 25V 1000uF

Supplier's Site
Aluminium Capacitors - 9205068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205068
Aluminium Capacitors 9205068
Al Electrolytic Cap 105 DegC 25V 1000uF

Al Electrolytic Cap 105 DegC 25V 1000uF

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 1000 uF;Tol 20%;Vol-Rtg 25 VDC;Radial - 70068565 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 1000 uF;Tol 20%;Vol-Rtg 25 VDC;Radial
70068565
Capacitor;Aluminum Electrolytic;Cap 1000 uF;Tol 20%;Vol-Rtg 25 VDC;Radial 70068565
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 1000 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7939 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 1000 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic
62W7939
Aluminium Electrolytic Capacitor, Fm Series, 1000 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic 62W7939
Aluminium Electrolytic Capacitor, FM Series, 1000 - F, - 20%, 25 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 1000 - F, - 20%, 25 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 5261446 5261446P 70068565 62W7939
Product Name Aluminium Capacitors Aluminium Capacitors Capacitor;Aluminum Electrolytic;Cap 1000 uF;Tol 20%;Vol-Rtg 25 VDC;Radial Aluminium Electrolytic Capacitor, Fm Series, 1000 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701080 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details