PANASONIC
EEUFM1C471 -- CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 470UF;TOL 20%;VOL-RTG 16 VDC;RADIAL
Panasonic
Capacitor;Aluminum Electrolytic;Cap 470uF;Tol 20%;Vol-Rtg 16 VDC;Radial
EEUFM1C471
Description
Endurance: 105°C 2000 to 7000 Hours
Low Impedance (40% to 70% Less Than FC Series)
Temperature Range: –40°C to +105°C
Description
Endurance: 105°C 2000 to 7000 Hours
Low Impedance (40% to 70% Less Than FC Series)
Temperature Range: –40°C to +105°C
Suppliers
Capacitor;Aluminum Electrolytic;Cap 470uF;Tol 20%;Vol-Rtg 16 VDC;Radial
70068560
Endurance: 105°C 2000 to 7000 Hours
Low Impedance (40% to 70% Less Than FC Series)
Temperature Range: –40°C to +105°C
- Endurance: 105°C 2000 to 7000 Hours
- Low Impedance (40% to 70% Less Than FC Series)
- Temperature Range: –40°C to +105°C
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
70068560 |
|
Product Name
|
Capacitor;Aluminum Electrolytic;Cap 470uF;Tol 20%;Vol-Rtg 16 VDC;Radial |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Applications
|
General Purpose
|
|
Operating Temperature
|
-40 to 150 C (-40 to 302 F)
|
|
Electrolytic Capacitors
|
Aluminum Electrolytic
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 85 C (-40 to 185 F)
Capacitance Range
380000 microF
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Lighting; Power Supply
View Details
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers