Panasonic Aluminium Capacitors EEUFM1C331

Description
Al Electrolytic Cap 105C 16V 330uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 16V 330uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261339
Aluminium Capacitors 5261339
Al Electrolytic Cap 105C 16V 330uF

Al Electrolytic Cap 105C 16V 330uF

Supplier's Site
Aluminium Capacitors - 9205030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205030
Aluminium Capacitors 9205030
Al Electrolytic Cap 105 DegC 16V 330uF

Al Electrolytic Cap 105 DegC 16V 330uF

Supplier's Site
Aluminium Capacitors - 5261339P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261339P
Aluminium Capacitors 5261339P
Al Electrolytic Cap 105C 16V 330uF

Al Electrolytic Cap 105C 16V 330uF

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 330uF;Tol 20%;Vol-Rtg 16 VDC;Radial - 70068559 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 330uF;Tol 20%;Vol-Rtg 16 VDC;Radial
70068559
Capacitor;Aluminum Electrolytic;Cap 330uF;Tol 20%;Vol-Rtg 16 VDC;Radial 70068559
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 330 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7931 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 330 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W7931
Aluminium Electrolytic Capacitor, Fm Series, 330 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W7931
Aluminium Electrolytic Capacitor, FM Series, 330 - F, - 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 330 - F, - 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 5261339 5261339P 70068559 62W7931
Product Name Aluminium Capacitors Aluminium Capacitors Capacitor;Aluminum Electrolytic;Cap 330uF;Tol 20%;Vol-Rtg 16 VDC;Radial Aluminium Electrolytic Capacitor, Fm Series, 330 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101822T050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF
View Details
3 suppliers
Aluminium Capacitors - 1725471 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details