Panasonic Aluminium Capacitors EEUFM1C272S

Description
Al Electrolytic Cap 105C 16V 2700uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 16V 2700uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261323
Aluminium Capacitors 5261323
Al Electrolytic Cap 105C 16V 2700uF

Al Electrolytic Cap 105C 16V 2700uF

Supplier's Site
Aluminium Capacitors - 9205021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205021
Aluminium Capacitors 9205021
Al Electrolytic Cap 105 DegC 16V 2700uF

Al Electrolytic Cap 105 DegC 16V 2700uF

Supplier's Site
Cap, 2700Μf, 16V, 20%; Capacitance Panasonic - 85Y5136 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Μf, 16V, 20%; Capacitance Panasonic
85Y5136
Cap, 2700Μf, 16V, 20%; Capacitance Panasonic 85Y5136
CAP, 2700µF, 16V, 20%; Capacitance:2700µF; Voltage Rating:16V; Product Range:FM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 2700µF, 16V, 20%; Capacitance:2700µF; Voltage Rating:16V; Product Range:FM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 5261323 85Y5136
Product Name Aluminium Capacitors Cap, 2700Μf, 16V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 227XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details