Panasonic Aluminium Capacitors EEUFM1C222

Description
Al Electrolytic Cap 105C 16V 2200uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 16V 2200uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261301
Aluminium Capacitors 5261301
Al Electrolytic Cap 105C 16V 2200uF

Al Electrolytic Cap 105C 16V 2200uF

Supplier's Site
Aluminium Capacitors - 5261301P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261301P
Aluminium Capacitors 5261301P
Al Electrolytic Cap 105C 16V 2200uF

Al Electrolytic Cap 105C 16V 2200uF

Supplier's Site
Aluminium Capacitors - 9205024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205024
Aluminium Capacitors 9205024
Al Electrolytic Cap 105 DegC 16V 2200uF

Al Electrolytic Cap 105 DegC 16V 2200uF

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 2200 uF;Tol 20%;Vol-Rtg 16 VDC;Radial - 70068558 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 2200 uF;Tol 20%;Vol-Rtg 16 VDC;Radial
70068558
Capacitor;Aluminum Electrolytic;Cap 2200 uF;Tol 20%;Vol-Rtg 16 VDC;Radial 70068558
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 2200 F, 20%, 16 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7929 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 2200 F, 20%, 16 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic
62W7929
Aluminium Electrolytic Capacitor, Fm Series, 2200 F, 20%, 16 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic 62W7929
Aluminium Electrolytic Capacitor, FM Series, 2200 - F, - 20%, 16 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 2200 - F, - 20%, 16 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 5261301 5261301P 70068558 62W7929
Product Name Aluminium Capacitors Aluminium Capacitors Capacitor;Aluminum Electrolytic;Cap 2200 uF;Tol 20%;Vol-Rtg 16 VDC;Radial Aluminium Electrolytic Capacitor, Fm Series, 2200 F, 20%, 16 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details