Panasonic Aluminium Capacitors EEUFM1C152

Description
Panasonic EEUFM1C152 Capacitor
Request a Quote
Description
Panasonic EEUFM1C152 Capacitor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261294
Aluminium Capacitors 5261294
Panasonic EEUFM1C152 Capacitor

Panasonic EEUFM1C152 Capacitor

Supplier's Site
Aluminium Capacitors - 9205015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205015
Aluminium Capacitors 9205015
Al Electrolytic Cap 105 DegC 16V 1500uF

Al Electrolytic Cap 105 DegC 16V 1500uF

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 1500 uF;Tol 20%;Vol-Rtg 16 VDC;Radial - 70068557 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 1500 uF;Tol 20%;Vol-Rtg 16 VDC;Radial
70068557
Capacitor;Aluminum Electrolytic;Cap 1500 uF;Tol 20%;Vol-Rtg 16 VDC;Radial 70068557
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 5261294 70068557
Product Name Aluminium Capacitors Capacitor;Aluminum Electrolytic;Cap 1500 uF;Tol 20%;Vol-Rtg 16 VDC;Radial
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1713267 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details