Panasonic Aluminium Capacitors EEUFM1C102

Description
Al Electrolytic Cap 105C 16V 1000uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 16V 1000uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261266
Aluminium Capacitors 5261266
Al Electrolytic Cap 105C 16V 1000uF

Al Electrolytic Cap 105C 16V 1000uF

Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 1000 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7926 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 1000 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W7926
Aluminium Electrolytic Capacitor, Fm Series, 1000 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W7926
Aluminium Electrolytic Capacitor, FM Series, 1000 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 1000 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;Aluminum Electrolytic;Cap 1000 uF;Tol 20%;Vol-Rtg 16 VDC;Radial - 70068556 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 1000 uF;Tol 20%;Vol-Rtg 16 VDC;Radial
70068556
Capacitor;Aluminum Electrolytic;Cap 1000 uF;Tol 20%;Vol-Rtg 16 VDC;Radial 70068556
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 5261266 62W7926 70068556
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Fm Series, 1000 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic Capacitor;Aluminum Electrolytic;Cap 1000 uF;Tol 20%;Vol-Rtg 16 VDC;Radial
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C552U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
3 suppliers