Panasonic Aluminium Capacitors EEUFM1A681L

Description
Al Electrolytic Cap 105C 10V 680uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 10V 680uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261250
Aluminium Capacitors 5261250
Al Electrolytic Cap 105C 10V 680uF

Al Electrolytic Cap 105C 10V 680uF

Supplier's Site
Aluminium Capacitors - 5261250P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261250P
Aluminium Capacitors 5261250P
Al Electrolytic Cap 105C 10V 680uF

Al Electrolytic Cap 105C 10V 680uF

Supplier's Site
Aluminium Capacitors - 9205005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205005
Aluminium Capacitors 9205005
Al Electrolytic Cap 105 DegC 10V 680uF

Al Electrolytic Cap 105 DegC 10V 680uF

Supplier's Site
Cap, Alu Elec, 680Uf, 10V, Radial; Capacitance Panasonic - 62W7925 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 680Uf, 10V, Radial; Capacitance Panasonic
62W7925
Cap, Alu Elec, 680Uf, 10V, Radial; Capacitance Panasonic 62W7925
CAP, ALU ELEC, 680UF, 10V, RADIAL; Capacitance:680µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 680UF, 10V, RADIAL; Capacitance:680µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 5261250 5261250P 62W7925
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, 680Uf, 10V, Radial; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701264 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details