Panasonic Aluminium Capacitors EEUFM1A472L

Description
Al Electrolytic Cap 105C 10V 4700uF
Request a Quote
Description
Al Electrolytic Cap 105C 10V 4700uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261222
Aluminium Capacitors 5261222
Al Electrolytic Cap 105C 10V 4700uF

Al Electrolytic Cap 105C 10V 4700uF

Supplier's Site
Aluminium Capacitors - 9204999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9204999
Aluminium Capacitors 9204999
Al Electrolytic Cap 105 DegC 10V 4700uF

Al Electrolytic Cap 105 DegC 10V 4700uF

Supplier's Site
Cap, Alu Elec, 4700Uf, 10V, Radial; Capacitance Panasonic - 62W7922 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 4700Uf, 10V, Radial; Capacitance Panasonic
62W7922
Cap, Alu Elec, 4700Uf, 10V, Radial; Capacitance Panasonic 62W7922
CAP, ALU ELEC, 4700UF, 10V, RADIAL; Capacitance:4700µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 4700UF, 10V, RADIAL; Capacitance:4700µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 5261222 62W7922
Product Name Aluminium Capacitors Cap, Alu Elec, 4700Uf, 10V, Radial; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Polymer - 107XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers