Panasonic Aluminium Capacitors EEUFM1A332

Description
Al Electrolytic Cap 105C 10V 3300uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 10V 3300uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261171
Aluminium Capacitors 5261171
Al Electrolytic Cap 105C 10V 3300uF

Al Electrolytic Cap 105C 10V 3300uF

Supplier's Site
Aluminium Capacitors - 9204989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9204989
Aluminium Capacitors 9204989
Al Electrolytic Cap 105 DegC 10V 3300uF

Al Electrolytic Cap 105 DegC 10V 3300uF

Supplier's Site
Aluminium Capacitors - 5261171P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261171P
Aluminium Capacitors 5261171P
Al Electrolytic Cap 105C 10V 3300uF

Al Electrolytic Cap 105C 10V 3300uF

Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 3300 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7919 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 3300 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic
62W7919
Aluminium Electrolytic Capacitor, Fm Series, 3300 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic 62W7919
Aluminium Electrolytic Capacitor, FM Series, 3300 - F, - 20%, 10 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 3300 - F, - 20%, 10 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;Aluminum Electrolytic;Cap 3300 uF;Tol 20%;Vol-Rtg 10 VDC;Radial - 70068553 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 3300 uF;Tol 20%;Vol-Rtg 10 VDC;Radial
70068553
Capacitor;Aluminum Electrolytic;Cap 3300 uF;Tol 20%;Vol-Rtg 10 VDC;Radial 70068553
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 5261171 5261171P 62W7919 70068553
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Fm Series, 3300 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic Capacitor;Aluminum Electrolytic;Cap 3300 uF;Tol 20%;Vol-Rtg 10 VDC;Radial
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701063 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers