Panasonic Aluminium Capacitors EEUFM1A222

Description
Al Electrolytic Cap 105C 10V 2200uF
Request a Quote
Description
Al Electrolytic Cap 105C 10V 2200uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261165
Aluminium Capacitors 5261165
Al Electrolytic Cap 105C 10V 2200uF

Al Electrolytic Cap 105C 10V 2200uF

Supplier's Site
Aluminium Capacitors - 9204986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9204986
Aluminium Capacitors 9204986
Al Electrolytic Cap 105 DegC 10V 2200uF

Al Electrolytic Cap 105 DegC 10V 2200uF

Supplier's Site
Aluminium Capacitors - 5261165P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261165P
Aluminium Capacitors 5261165P
Al Electrolytic Cap 105C 10V 2200uF

Al Electrolytic Cap 105C 10V 2200uF

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 2200 uF;Tol 20%;Vol-Rtg 10 VDC;Radial - 70068552 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 2200 uF;Tol 20%;Vol-Rtg 10 VDC;Radial
70068552
Capacitor;Aluminum Electrolytic;Cap 2200 uF;Tol 20%;Vol-Rtg 10 VDC;Radial 70068552
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 5261165 5261165P 70068552
Product Name Aluminium Capacitors Aluminium Capacitors Capacitor;Aluminum Electrolytic;Cap 2200 uF;Tol 20%;Vol-Rtg 10 VDC;Radial
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details