Panasonic Aluminium Capacitors EEUFM1A102L

Description
Al Electrolytic Cap 105C 10V 1000uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 10V 1000uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261115
Aluminium Capacitors 5261115
Al Electrolytic Cap 105C 10V 1000uF

Al Electrolytic Cap 105C 10V 1000uF

Supplier's Site
Aluminium Capacitors - 9204961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9204961
Aluminium Capacitors 9204961
Al Electrolytic Cap 105 DegC 10V 1000uF

Al Electrolytic Cap 105 DegC 10V 1000uF

Supplier's Site
Aluminium Capacitors - 5261115P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261115P
Aluminium Capacitors 5261115P
Al Electrolytic Cap 105C 10V 1000uF

Al Electrolytic Cap 105C 10V 1000uF

Supplier's Site
Capacitors - EEUFM1A102L - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFM1A102L
Capacitors EEUFM1A102L
1000uF 10V ±20% Plugin,D8xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

1000uF 10V ±20% Plugin,D8xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 1000 uF;Tol 20%;Vol-Rtg 10 VDC;Radial - 70068550 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 1000 uF;Tol 20%;Vol-Rtg 10 VDC;Radial
70068550
Capacitor;Aluminum Electrolytic;Cap 1000 uF;Tol 20%;Vol-Rtg 10 VDC;Radial 70068550
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 1000 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7915 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 1000 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W7915
Aluminium Electrolytic Capacitor, Fm Series, 1000 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W7915
Aluminium Electrolytic Capacitor, FM Series, 1000 - F, - 20%, 10 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 1000 - F, - 20%, 10 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5261115 5261115P EEUFM1A102L 70068550 62W7915
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Capacitor;Aluminum Electrolytic;Cap 1000 uF;Tol 20%;Vol-Rtg 10 VDC;Radial Aluminium Electrolytic Capacitor, Fm Series, 1000 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details