Panasonic Aluminium Capacitors EEUFM0J472L

Description
Al Electrolytic Cap 105C 6.3V 4700uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 6.3V 4700uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261020
Aluminium Capacitors 5261020
Al Electrolytic Cap 105C 6.3V 4700uF

Al Electrolytic Cap 105C 6.3V 4700uF

Supplier's Site
Aluminium Capacitors - 9204949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9204949
Aluminium Capacitors 9204949
Al Electrolytic Cap 105 DegC 6.3V 4700uF

Al Electrolytic Cap 105 DegC 6.3V 4700uF

Supplier's Site
Aluminium Capacitors - 5261020P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261020P
Aluminium Capacitors 5261020P
Al Electrolytic Cap 105C 6.3V 4700uF

Al Electrolytic Cap 105C 6.3V 4700uF

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 4700 uF;Tol 20%;Vol-Rtg 6.3 VDC;Radial - 70068545 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 4700 uF;Tol 20%;Vol-Rtg 6.3 VDC;Radial
70068545
Capacitor;Aluminum Electrolytic;Cap 4700 uF;Tol 20%;Vol-Rtg 6.3 VDC;Radial 70068545
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 4700 F, 20%, 6.3 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7910 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 4700 F, 20%, 6.3 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic
62W7910
Aluminium Electrolytic Capacitor, Fm Series, 4700 F, 20%, 6.3 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic 62W7910
Aluminium Electrolytic Capacitor, FM Series, 4700 - F, - 20%, 6.3 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 4700 - F, - 20%, 6.3 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 5261020 5261020P 70068545 62W7910
Product Name Aluminium Capacitors Aluminium Capacitors Capacitor;Aluminum Electrolytic;Cap 4700 uF;Tol 20%;Vol-Rtg 6.3 VDC;Radial Aluminium Electrolytic Capacitor, Fm Series, 4700 F, 20%, 6.3 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701165 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers