Panasonic Aluminium Capacitors EEUFM0J332

Description
FM/6.3V/3300uF/2600m A/12.5x20mm
Request a Quote Datasheet
Description
FM/6.3V/3300uF/2600m A/12.5x20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 9204945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9204945
Aluminium Capacitors 9204945
FM/6.3V/3300uF/2600m A/12.5x20mm

FM/6.3V/3300uF/2600mA/12.5x20mm

Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 3300 F, 20%, 6.3 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7909 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 3300 F, 20%, 6.3 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic
62W7909
Aluminium Electrolytic Capacitor, Fm Series, 3300 F, 20%, 6.3 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic 62W7909
Aluminium Electrolytic Capacitor, FM Series, 3300 - F, - 20%, 6.3 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 3300 - F, - 20%, 6.3 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;Aluminum Electrolytic;Cap 3300 uF;Tol 20%;Vol-Rtg 6.3 VDC;Radial - 70068544 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 3300 uF;Tol 20%;Vol-Rtg 6.3 VDC;Radial
70068544
Capacitor;Aluminum Electrolytic;Cap 3300 uF;Tol 20%;Vol-Rtg 6.3 VDC;Radial 70068544
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 9204945 62W7909 70068544
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Fm Series, 3300 F, 20%, 6.3 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic Capacitor;Aluminum Electrolytic;Cap 3300 uF;Tol 20%;Vol-Rtg 6.3 VDC;Radial
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details