Panasonic Aluminium Capacitors EEUFM0J122

Description
Al Electrolytic Cap 105C 6.3V 1200uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 6.3V 1200uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5260948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5260948
Aluminium Capacitors 5260948
Al Electrolytic Cap 105C 6.3V 1200uF

Al Electrolytic Cap 105C 6.3V 1200uF

Supplier's Site
Aluminium Capacitors - 5260948P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5260948P
Aluminium Capacitors 5260948P
Al Electrolytic Cap 105C 6.3V 1200uF

Al Electrolytic Cap 105C 6.3V 1200uF

Supplier's Site
Aluminium Capacitors - 9204923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9204923
Aluminium Capacitors 9204923
Al Electrolytic Cap 105 DegC 6.3V 1200uF

Al Electrolytic Cap 105 DegC 6.3V 1200uF

Supplier's Site
Cap, 1200Μf, 6.3V, 20%; Capacitance Panasonic - 85Y5132 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Μf, 6.3V, 20%; Capacitance Panasonic
85Y5132
Cap, 1200Μf, 6.3V, 20%; Capacitance Panasonic 85Y5132
CAP, 1200µF, 6.3V, 20%; Capacitance:1200µF; Voltage Rating:6.3V; Product Range:FM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 1200µF, 6.3V, 20%; Capacitance:1200µF; Voltage Rating:6.3V; Product Range:FM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 5260948 5260948P 85Y5132
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 1200Μf, 6.3V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713222 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitor - 101C123U100EC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers