Panasonic Aluminium Capacitors EEUFM0J102

Description
Al Electrolytic Cap 105C 6.3V 1000uF
Request a Quote
Description
Al Electrolytic Cap 105C 6.3V 1000uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5260932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5260932
Aluminium Capacitors 5260932
Al Electrolytic Cap 105C 6.3V 1000uF

Al Electrolytic Cap 105C 6.3V 1000uF

Supplier's Site
Aluminium Capacitors - 9204920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9204920
Aluminium Capacitors 9204920
Al Electrolytic Cap 105 DegC 6.3V 1000uF

Al Electrolytic Cap 105 DegC 6.3V 1000uF

Supplier's Site
Aluminium Capacitors - 5260932P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5260932P
Aluminium Capacitors 5260932P
Al Electrolytic Cap 105C 6.3V 1000uF

Al Electrolytic Cap 105C 6.3V 1000uF

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 1000 uF;Tol 20%;Vol-Rtg 6.3 VDC;Radial - 70068540 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 1000 uF;Tol 20%;Vol-Rtg 6.3 VDC;Radial
70068540
Capacitor;Aluminum Electrolytic;Cap 1000 uF;Tol 20%;Vol-Rtg 6.3 VDC;Radial 70068540
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 1000 F, 20%, 6.3 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7903 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 1000 F, 20%, 6.3 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W7903
Aluminium Electrolytic Capacitor, Fm Series, 1000 F, 20%, 6.3 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W7903
Aluminium Electrolytic Capacitor, FM Series, 1000 - F, - 20%, 6.3 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 1000 - F, - 20%, 6.3 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 5260932 5260932P 70068540 62W7903
Product Name Aluminium Capacitors Aluminium Capacitors Capacitor;Aluminum Electrolytic;Cap 1000 uF;Tol 20%;Vol-Rtg 6.3 VDC;Radial Aluminium Electrolytic Capacitor, Fm Series, 1000 F, 20%, 6.3 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 336SMH010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers