Panasonic Aluminium Capacitors EEUFK1V152L

Description
FK radial elec cap 1500uF 35V
Request a Quote Datasheet
Description
FK radial elec cap 1500uF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 572148P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
572148P
Aluminium Capacitors 572148P
FK radial elec cap 1500uF 35V

FK radial elec cap 1500uF 35V

Supplier's Site
Aluminium Capacitors - 1073065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1073065
Aluminium Capacitors 1073065
FK radial elec cap 1500uF 35V

FK radial elec cap 1500uF 35V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 1500 F, 20%, 35 V, 12.5 Mm Rohs Compliant Panasonic - 62W7889 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 1500 F, 20%, 35 V, 12.5 Mm Rohs Compliant Panasonic
62W7889
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 1500 F, 20%, 35 V, 12.5 Mm Rohs Compliant Panasonic 62W7889
Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 1500 - F, - 20%, 35 V, 12.5 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 1500 - F, - 20%, 35 V, 12.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 572148P 1073065 62W7889
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 1500 F, 20%, 35 V, 12.5 Mm Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101711U075AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 710 microF
View Details
3 suppliers
Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details