Panasonic Aluminium Capacitors EEUFK1V122

Description
FK radial elec cap 1200uF 35V
Request a Quote Datasheet
Description
FK radial elec cap 1200uF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571436P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571436P
Aluminium Capacitors 571436P
FK radial elec cap 1200uF 35V

FK radial elec cap 1200uF 35V

Supplier's Site
Aluminium Capacitors - 9193460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193460
Aluminium Capacitors 9193460
FK Radial Elec Cap 1200uF 35V

FK Radial Elec Cap 1200uF 35V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 1200 F, 20%, 35 V, 12.5 Mm Rohs Compliant Panasonic - 62W7887 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 1200 F, 20%, 35 V, 12.5 Mm Rohs Compliant Panasonic
62W7887
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 1200 F, 20%, 35 V, 12.5 Mm Rohs Compliant Panasonic 62W7887
Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 1200 - F, - 20%, 35 V, 12.5 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 1200 - F, - 20%, 35 V, 12.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 571436P 9193460 62W7887
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 1200 F, 20%, 35 V, 12.5 Mm Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers