Panasonic Aluminium Capacitors EEUFK1E391L

Description
FK radial elec cap 390uF 25V
Request a Quote Datasheet
Description
FK radial elec cap 390uF 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1723718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1723718
Aluminium Capacitors 1723718
FK radial elec cap 390uF 25V

FK radial elec cap 390uF 25V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 390 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7880 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 390 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W7880
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 390 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W7880
Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 390 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 390 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1723718 62W7880
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 390 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701268 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details