Panasonic Aluminium Capacitors EEUFK1C681L

Description
FK radial elec cap 680uF 16V
Request a Quote Datasheet
Description
FK radial elec cap 680uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571509
Aluminium Capacitors 571509
FK radial elec cap 680uF 16V

FK radial elec cap 680uF 16V

Supplier's Site
Aluminium Capacitors - 571509P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571509P
Aluminium Capacitors 571509P
FK ELEC CAP 680UF 16V

FK ELEC CAP 680UF 16V

Supplier's Site
Aluminium Capacitors - 9193491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193491
Aluminium Capacitors 9193491
FK Radial Elec Cap 680uF 16V

FK Radial Elec Cap 680uF 16V

Supplier's Site
Aluminum Electrolytic Capacitor, 680Uf, 16V, 20%, Radial; Capacitance Panasonic - 32R9006 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 680Uf, 16V, 20%, Radial; Capacitance Panasonic
32R9006
Aluminum Electrolytic Capacitor, 680Uf, 16V, 20%, Radial; Capacitance Panasonic 32R9006
ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 16V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 16V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 571509 571509P 32R9006
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor, 680Uf, 16V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C663U016EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details