Panasonic Aluminium Capacitors EEUFK1C472S

Description
FK radial elec cap 4700uF 16V
Request a Quote Datasheet
Description
FK radial elec cap 4700uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571820
Aluminium Capacitors 571820
FK radial elec cap 4700uF 16V

FK radial elec cap 4700uF 16V

Supplier's Site
Aluminium Capacitors - 571820P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571820P
Aluminium Capacitors 571820P
FK radial elec cap 4700uF 16V

FK radial elec cap 4700uF 16V

Supplier's Site
Aluminium Capacitors - 9193628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193628
Aluminium Capacitors 9193628
FK Radial Elec Cap 4700uF 16V

FK Radial Elec Cap 4700uF 16V

Supplier's Site
Aluminum Electrolytic Capacitor, 4700Uf, 16V, 20%, Radial; Capacitance Panasonic - 32R9003 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4700Uf, 16V, 20%, Radial; Capacitance Panasonic
32R9003
Aluminum Electrolytic Capacitor, 4700Uf, 16V, 20%, Radial; Capacitance Panasonic 32R9003
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 16V, 20%, RADIAL; Capacitance:4700µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 16V, 20%, RADIAL; Capacitance:4700µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 571820 571820P 32R9003
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor, 4700Uf, 16V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 225SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details