Panasonic Aluminium Capacitors EEUFK1C391

Description
FK radial elec cap 390uF 16V
Request a Quote Datasheet
Description
FK radial elec cap 390uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571498
Aluminium Capacitors 571498
FK radial elec cap 390uF 16V

FK radial elec cap 390uF 16V

Supplier's Site
Aluminium Capacitors - 571498P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571498P
Aluminium Capacitors 571498P
FK ELEC CAP 390UF 16V

FK ELEC CAP 390UF 16V

Supplier's Site
Aluminium Capacitors - 1723716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1723716
Aluminium Capacitors 1723716
FK radial elec cap 390uF 16V

FK radial elec cap 390uF 16V

Supplier's Site
Aluminum Electrolytic Capacitor, 390Uf, 16V, 20%, Radial; Capacitance Panasonic - 32R8999 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 390Uf, 16V, 20%, Radial; Capacitance Panasonic
32R8999
Aluminum Electrolytic Capacitor, 390Uf, 16V, 20%, Radial; Capacitance Panasonic 32R8999
ALUMINUM ELECTROLYTIC CAPACITOR, 390UF, 16V, 20%, RADIAL; Capacitance:390µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 390UF, 16V, 20%, RADIAL; Capacitance:390µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 571498 571498P 32R8999
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor, 390Uf, 16V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details