Panasonic Aluminium Capacitors EEUFK1C222S

Description
FK radial elec cap 2200uF 16V
Request a Quote Datasheet
Description
FK radial elec cap 2200uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571470
Aluminium Capacitors 571470
FK radial elec cap 2200uF 16V

FK radial elec cap 2200uF 16V

Supplier's Site
Aluminium Capacitors - 9193473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193473
Aluminium Capacitors 9193473
FK Radial Elec Cap 2200uF 16V

FK Radial Elec Cap 2200uF 16V

Supplier's Site
Capacitor Alum Elec, 2200Uf, 16V, Radial; Capacitance Panasonic - 32R8995 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 2200Uf, 16V, Radial; Capacitance Panasonic
32R8995
Capacitor Alum Elec, 2200Uf, 16V, Radial; Capacitance Panasonic 32R8995
CAPACITOR ALUM ELEC, 2200UF, 16V, RADIAL; Capacitance:2200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 2200UF, 16V, RADIAL; Capacitance:2200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 571470 32R8995
Product Name Aluminium Capacitors Capacitor Alum Elec, 2200Uf, 16V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-3654-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details