Panasonic Aluminium Capacitors EEUFK1C152L

Description
FK radial elec cap 1500uF 16V
Request a Quote Datasheet
Description
FK radial elec cap 1500uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571616
Aluminium Capacitors 571616
FK radial elec cap 1500uF 16V

FK radial elec cap 1500uF 16V

Supplier's Site
Aluminium Capacitors - 571616P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571616P
Aluminium Capacitors 571616P
FK ELEC CAP 1500UF 16V

FK ELEC CAP 1500UF 16V

Supplier's Site
Aluminium Capacitors - 9193542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193542
Aluminium Capacitors 9193542
FK Radial Elec Cap 1500uF 16V

FK Radial Elec Cap 1500uF 16V

Supplier's Site
Aluminum Electrolytic Capacitor, 1500Uf, 16V, 20%, Radial; Capacitance Panasonic - 32R8992 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1500Uf, 16V, 20%, Radial; Capacitance Panasonic
32R8992
Aluminum Electrolytic Capacitor, 1500Uf, 16V, 20%, Radial; Capacitance Panasonic 32R8992
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 16V, 20%, RADIAL; Capacitance:1500µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 16V, 20%, RADIAL; Capacitance:1500µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 571616 571616P 32R8992
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor, 1500Uf, 16V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C743U010AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details