Panasonic Aluminium Capacitors EEUFK1C122

Description
FK radial elec cap 1200uF 16V
Request a Quote Datasheet
Description
FK radial elec cap 1200uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571666
Aluminium Capacitors 571666
FK radial elec cap 1200uF 16V

FK radial elec cap 1200uF 16V

Supplier's Site
Aluminium Capacitors - 9193568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193568
Aluminium Capacitors 9193568
FK Radial Elec Cap 1200uF 16V

FK Radial Elec Cap 1200uF 16V

Supplier's Site
Aluminum Electrolytic Capacitor, 1200Uf, 16V, 20%, Radial; Capacitance Panasonic - 32R8990 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1200Uf, 16V, 20%, Radial; Capacitance Panasonic
32R8990
Aluminum Electrolytic Capacitor, 1200Uf, 16V, 20%, Radial; Capacitance Panasonic 32R8990
ALUMINUM ELECTROLYTIC CAPACITOR, 1200UF, 16V, 20%, RADIAL; Capacitance:1200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1200UF, 16V, 20%, RADIAL; Capacitance:1200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 571666 32R8990
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitor, 1200Uf, 16V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX103M025J022 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701139 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details